Linear Voltage Regulator IC Positive Adjustable 1 Output 200mA
IC REG LINEAR POS ADJ 200MA
| DigiKey | Lingto Electronic Limited | |
|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | AS1375-ND | AS1375 |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear |
| Regulator Type | Standard | |
| Output Polarity | Positive | |
| Output Voltage Type | Adjustable / Variable | |
| Special Features | Input Overcurrent Protection | Enable |
| Output Voltage | 1.2 to 5 volts |