Linear Voltage Regulator IC Positive Fixed 1 Output 500mA SOT-23-6
IC REG LINEAR 1.8V 500MA SOT23-6
IC REG LINEAR 1.8V 500MA SOT23-6
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | AS1363-BSTT-18TR-ND | AS1363-BSTT-18 | AS1363-BSTT-18 |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear |
| Regulator Type | Standard | ||
| Output Polarity | Positive | ||
| Output Voltage Type | Fixed | ||
| Package Type | SOT23; Other; SOT-23-6 | ||
| Special Features | Input Overcurrent Protection | Enable, Power Good |