Boost Switching Regulator IC Positive Adjustable 5.5V 1 Output 1.4A (Switch) 10-WFDFN Exposed Pad
Boost Switching Regulator IC Positive Adjustable 5.5V 1 Output 1.4A (Switch) 10-WFDFN Exposed Pad
Boost Switching Regulator IC Positive Adjustable 5.5V 1 Output 1.4A (Switch) 10-WFDFN Exposed Pad
IC REG BOOST ADJ 1.4A 10TDFN
IC REG BOOST ADJ 1.4A 10TDFN
| DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | AS1344-BTDTTR-ND | AS1344-BTDT | AS1344-BTDT | AS1344-BTDT |
| Product Name | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Boost | |||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable | ||
| Package Type | Other; 10-WFDFN Exposed Pad | Other; 10-WFDFN Exposed Pad | ||
| Output Voltage | 5.5 to 42 volts | 5.5 to 42 volts | 5.5 volts | |
| IOUT | 1.4 amps | 1.4 amps | 1.4 amps | 1.4 amps |