IC REG BUCK ADJ/5V 600MA 8TDFN
Buck Switching Regulator IC Positive Adjustable (Fixed) 1.25V (5V) 1 Output 600mA 8-WDFN Exposed Pad
Buck Switching Regulator IC Positive Adjustable (Fixed) 1.25V (5V) 1 Output 600mA 8-WDFN Exposed Pad
IC REG BUCK ADJ/5V 600MA 8TDFN
| Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | AS1341-BTDT-6K | AS1341-BTDT-6K | AS1341-BTDT-6K |
| Product Name | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators |
| IOUT | 0.6000 amps | 0.6000 amps | 0.6000 amps |
| fsw | 200 kHz | 200 kHz | 200 kHz |
| Output Voltage Type | Adjustable / Variable; Adjustable (Fixed) | ||
| Package Type | Other; 8-WDFN Exposed Pad |