ams-OSRAM AG Voltage Regulators - DC DC Switching Regulators AS1335-BTDT-100

Description
Buck Switching Regulator IC Positive Fixed 1V 1 Output 1.5A 10-WFDFN Exposed Pad
Request a Quote
Description
Buck Switching Regulator IC Positive Fixed 1V 1 Output 1.5A 10-WFDFN Exposed Pad
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The AS1335-BTDT-100 is a synchronous DC/DC step-down converter designed for high efficiency and compact applications. It operates within an input voltage range of 2.6V to 5.25V and can deliver an output current of up to 1.5A. The device features a fixed output voltage of 1.0V and a constant switching frequency of 1.5MHz, which allows for the use of smaller external components. With a typical supply current of 400µA and a shutdown mode current of less than 1µA, the AS1335-BTDT-100 is suitable for battery-powered devices, extending battery life through low dropout operation with a 100% duty cycle. The integrated power-ok signal with a 215ms delay enhances system reliability by indicating when the output voltage is within regulation. Packaged in a 10-pin TDFN 3x3mm format, this regulator is ideal for applications in mobile communication devices, laptops, and other low-power systems where space is limited.

Datasheet Summary
Powered by GS/AI

The AS1335-BTDT-100 is a synchronous DC/DC step-down converter designed for high efficiency and compact applications. It operates within an input voltage range of 2.6V to 5.25V and can deliver an output current of up to 1.5A. The device features a fixed output voltage of 1.0V and a constant switching frequency of 1.5MHz, which allows for the use of smaller external components. With a typical supply current of 400µA and a shutdown mode current of less than 1µA, the AS1335-BTDT-100 is suitable for battery-powered devices, extending battery life through low dropout operation with a 100% duty cycle. The integrated power-ok signal with a 215ms delay enhances system reliability by indicating when the output voltage is within regulation. Packaged in a 10-pin TDFN 3x3mm format, this regulator is ideal for applications in mobile communication devices, laptops, and other low-power systems where space is limited.

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - DC DC Switching Regulators - AS1335-BTDT-100-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
AS1335-BTDT-100-ND
Voltage Regulators - DC DC Switching Regulators AS1335-BTDT-100-ND
Buck Switching Regulator IC Positive Fixed 1V 1 Output 1.5A 10-WFDFN Exposed Pad

Buck Switching Regulator IC Positive Fixed 1V 1 Output 1.5A 10-WFDFN Exposed Pad

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - AS1335-BTDT-100 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
AS1335-BTDT-100
Voltage Regulators - DC DC Switching Regulators AS1335-BTDT-100
Buck Switching Regulator IC Positive Fixed 1V 1 Output 1.5A 10-WFDFN Exposed Pad

Buck Switching Regulator IC Positive Fixed 1V 1 Output 1.5A 10-WFDFN Exposed Pad

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - AS1335-BTDT-100 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
AS1335-BTDT-100
Voltage Regulators - DC DC Switching Regulators AS1335-BTDT-100
Buck Switching Regulator IC Positive Fixed 1V 1 Output 1.5A 10-WFDFN Exposed Pad

Buck Switching Regulator IC Positive Fixed 1V 1 Output 1.5A 10-WFDFN Exposed Pad

Buy Now Datasheet
PMIC - Voltage Regulators - DC DC Switching Regulators - AS1335-BTDT-100 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Regulators
AS1335-BTDT-100
PMIC - Voltage Regulators - DC DC Switching Regulators AS1335-BTDT-100
IC REG BUCK 1V 1.5A 10TDFN

IC REG BUCK 1V 1.5A 10TDFN

Supplier's Site Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number AS1335-BTDT-100-ND AS1335-BTDT-100 AS1335-BTDT-100
Product Name Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators PMIC - Voltage Regulators - DC DC Switching Regulators
Configuration / Function Buck
Output Voltage Type Fixed Fixed; Fixed
Package Type Other; 10-WFDFN Exposed Pad Other; 10-WFDFN Exposed Pad
Special Features Synchronous Rectification
Output Voltage 1 volts 1 to ? volts
Unlock Full Specs
to access all available technical data

Similar Products

Switching Regulators - 1922686 - RS Components, Ltd.
Specs
Configuration / Function Boost
Output Voltage Type Fixed; Adjustable / Variable
Package Type DIP; Other; Pdip
View Details
Voltage Regulators - DC DC Switching Regulators - LM22678TJ-ADJ/J7002567 - Quarktwin Technology Ltd.
Specs
Output Voltage Type Adjustable / Variable; Adjustable
Package Type TO-263; Other; TO-263-7 Thin
Life Cycle Stage Active
View Details
Infineon Technologies AG
Specs
Package Type Other; Reel - TR
fsw 67 kHz
Duty Cycle 75
View Details