Buck Switching Regulator IC Positive Fixed 3V 1 Output 650mA 8-WDFN Exposed Pad
Buck Switching Regulator IC Positive Fixed 3V 1 Output 650mA 8-WDFN Exposed Pad
Buck Switching Regulator IC Positive Fixed 3V 1 Output 650mA 8-WDFN Exposed Pad
IC REG BUCK 3V 650MA 8TDFN
IC REG BUCK 3V 650MA 8TDFN
| DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | AS1334-BTDT-30TR-ND | AS1334-BTDT-30 | AS1334-BTDT-30 | AS1334-BTDT-30 |
| Product Name | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | |||
| Output Voltage Type | Fixed | Fixed; Fixed | ||
| Package Type | Other; 8-WDFN Exposed Pad | Other; 8-WDFN Exposed Pad | ||
| Special Features | Synchronous Rectification | |||
| Output Voltage | 3 volts | 3 to ? volts | 3 volts |