Buck-Boost Switching Regulator IC Positive Adjustable 2.5V 1 Output 450mA (Switch) 10-WFDFN Exposed Pad
IC REG BCK BST ADJ 450MA 10TDFN
IC REG BCK BST ADJ 450MA 10TDFN
Buck-Boost Switching Regulator IC Positive Adjustable 2.5V 1 Output 450mA (Switch) 10-WFDFN Exposed Pad
Buck-Boost Switching Regulator IC Positive Adjustable 2.5V 1 Output 450mA (Switch) 10-WFDFN Exposed Pad
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | AS1331-BTDT-ND | AS1331-BTDT | AS1331-BTDT | AS1331-BTDT |
| Product Name | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck-Boost | |||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable | ||
| Package Type | Other; 10-WFDFN Exposed Pad | Other; 10-WFDFN Exposed Pad | ||
| Special Features | Synchronous Rectification | |||
| Output Voltage | 2.5 to 3.3 volts | 2.5 volts | 2.5 to 3.3 volts |