IC REG BUCK ADJUSTABLE 3A 16TQFN
IC REG BUCK ADJUSTABLE 3A 16TQFN
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 3A 16-WFQFN Exposed Pad
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 3A 16-WFQFN Exposed Pad
| Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | AS1328C-BQFT-AD | AS1328C-BQFT-AD | AS1328C-BQFT-AD |
| Product Name | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Life Cycle Stage | Removed | Removed; Obsolete | |
| Output Voltage | 0.6000 volts | 0.6000 to 5.5 volts | |
| IOUT | 3 amps | 3 amps | 3 amps |
| fsw | 1500 kHz | 1500 kHz | 1500 kHz |