IC REG BUCK ADJUSTABLE 3A 16TQFN
IC REG BUCK ADJUSTABLE 3A 16TQFN
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 3A 16-WFQFN Exposed Pad
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 3A 16-WFQFN Exposed Pad
| Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | AS1328B-BQFT-AD | AS1328B-BQFT-AD | AS1328B-BQFT-AD |
| Product Name | PMIC - Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable | |
| IOUT | 3 amps | 3 amps | 3 amps |
| fsw | 1500 kHz | 1500 kHz | 1500 kHz |
| Life Cycle Stage | Removed | Removed; Obsolete |