IC REG BST ADJ/3.3V 1.25A 10TDFN Product overview: AS1326B-BTDR from ams OSRAM is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 1.25A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 1.25A, Voltage Regulator IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-AS1326B-BTDR can be used for catalog matching and distributor lookup.
Boost Switching Regulator IC Positive Adjustable (Fixed) 2.5V (3.3V) 1 Output 1.25A (Switch) 10-WFDFN Exposed Pad
IC REG BST ADJ/3.3V 1.25A 10TDFN
Boost Switching Regulator IC Positive Adjustable (Fixed) 2.5V (3.3V) 1 Output 1.25A (Switch) 10-WFDFN Exposed Pad
Boost Switching Regulator IC Positive Adjustable (Fixed) 2.5V (3.3V) 1 Output 1.25A (Switch) 10-WFDFN Exposed Pad
IC REG BST ADJ/3.3V 1.25A 10TDFN
| ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 739-AS1326B-BTDR | AS1326B-BTDR-ND | AS1326B-BTDR | AS1326B-BTDR | AS1326B-BTDR |
| Product Name | 3.3V 1.25A Voltage Regulator IC | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators |
| Output Voltage Type | Fixed; Adjustable / Variable | Fixed; Adjustable / Variable | Adjustable / Variable; Adjustable (Fixed) | ||
| Package Type | Other; Tray | Other; 10-WFDFN Exposed Pad | Other; 10-WFDFN Exposed Pad | ||
| Output Voltage | 2.5 to 5 volts | 2.5 to 5 volts | 2.5 to 5 volts | 2.5 volts | |
| IOUT | 0.8000 amps | 1.25 amps | 1.25 amps | 1.25 amps | 1.25 amps |
| VIN | 5 volts | 0.7000 to 5 volts | 0.7000 to 5 volts |