Boost Switching Regulator IC Positive Fixed 2.7V 1 Output 1A (Switch) SOT-23-5 Thin, TSOT-23-5
IC REG BOOST 2.7V 1A TSOT23-5
Boost Switching Regulator IC Positive Fixed 2.7V 1 Output 1A (Switch) SOT-23-5 Thin, TSOT-23-5
Boost Switching Regulator IC Positive Fixed 2.7V 1 Output 1A (Switch) SOT-23-5 Thin, TSOT-23-5
| DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | AS1323-BTTT-27TR-ND | AS1323-BTTT-27 | AS1323-BTTT-27 |
| Product Name | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Boost | ||
| Output Voltage Type | Fixed | Fixed; Fixed | |
| Package Type | SOT23; Other; SOT-23-5 Thin, TSOT-23-5 | SOT23; Other; SOT-23-5 Thin, TSOT-23-5 | |
| Special Features | Synchronous Rectification | ||
| Output Voltage | 2.7 volts | 2.7 to ? volts |