The AS1312-BWLM-50 is an ultra low quiescent current hysteretic step-up DC-DC converter designed for efficiency and low power consumption. It operates with an input voltage range of +0.7V to +5.0V and provides a fixed output voltage of 5.0V. The device achieves an efficiency of up to 94% and features a low quiescent current of approximately 1OºA, with a shutdown current of less than 100nA, making it suitable for battery-powered applications. The AS1312 includes a feedthrough mode that connects the input directly to the output when the input voltage exceeds the output voltage. It also supports light load operation by entering a sleep mode to conserve power. Additionally, the device features adjustable low battery detection, which can signal when the battery voltage falls below a defined threshold. The AS1312 is available in an 8-pin WL-CSP package, making it compact and suitable for space-constrained designs.
Boost Switching Regulator IC Positive Fixed 5V 1 Output 400mA (Switch) 8-UFBGA, WLCSP
IC REG BOOST 5V 400MA 8WLCSP
IC REG BOOST 5V 400MA 8WLCSP
Boost Switching Regulator IC Positive Fixed 5V 1 Output 400mA (Switch) 8-UFBGA, WLCSP
Boost Switching Regulator IC Positive Fixed 5V 1 Output 400mA (Switch) 8-UFBGA, WLCSP
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | AS1312-BWLM-50TR-ND | AS1312-BWLM-50 | AS1312-BWLM-50 | AS1312-BWLM-50 |
| Product Name | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Boost | |||
| Output Voltage Type | Fixed | Fixed; Fixed | ||
| Package Type | Other; 8-UFBGA, WLCSP | Other; 8-UFBGA, WLCSP | ||
| Output Voltage | 5 volts | 5 volts | 5 to ? volts |