IC REG CHARG PUMP 5V 30MA 8WLCSP Product overview: AS1302-BWLT from ams OSRAM is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 30MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 30MA, Voltage Regulator IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-AS1302-BWLT can be used for catalog matching and distributor lookup.
Charge Pump Switching Regulator IC Positive Fixed 5V 1 Output 30mA 8-UFBGA, WLCSP
IC REG CHARG PUMP 5V 30MA 8WLCSP
Charge Pump Switching Regulator IC Positive Fixed 5V 1 Output 30mA 8-UFBGA, WLCSP
Charge Pump Switching Regulator IC Positive Fixed 5V 1 Output 30mA 8-UFBGA, WLCSP
IC REG CHARG PUMP 5V 30MA 8WLCSP
| ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 739-AS1302-BWLT | AS1302-BWLTTR-ND | AS1302-BWLT | AS1302-BWLT | AS1302-BWLT |
| Product Name | 5V 30MA Voltage Regulator IC | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators |
| Output Voltage Type | Fixed | Fixed | Fixed; Fixed | ||
| Package Type | Other; Tape & Reel (TR) | Other; 8-UFBGA, WLCSP | Other; 8-UFBGA, WLCSP | ||
| Output Voltage | 5 volts | 5 volts | 5 to ? volts | 5 volts | |
| IOUT | 0.0300 amps | 0.0300 amps | 0.0300 amps | 0.0300 amps | 0.0300 amps |
| VIN | 5.15 volts | 2.9 to 5.15 volts | 2.9 to 5.15 volts |