IC REG CHARG PUMP 5V 50MA 10TDFN Product overview: AS1301A-BTDT from ams OSRAM is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 50MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 50MA, Voltage Regulator IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-AS1301A-BTDT can be used for catalog matching and distributor lookup.
IC REG CHARG PUMP 5V 50MA 10TDFN
Charge Pump Switching Regulator IC Positive Fixed 5V 1 Output 50mA 10-WFDFN Exposed Pad
Charge Pump Switching Regulator IC Positive Fixed 5V 1 Output 50mA 10-WFDFN Exposed Pad
IC REG CHARG PUMP 5V 50MA 10TDFN
| ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 739-AS1301A-BTDT | AS1301A-BTDT | AS1301A-BTDT | AS1301A-BTDT |
| Product Name | 5V 50MA Voltage Regulator IC | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators |
| Output Voltage Type | Fixed | Fixed; Fixed | ||
| Package Type | Other; Tape & Reel (TR) | Other; 10-WFDFN Exposed Pad | ||
| Output Voltage | 5 volts | 5 volts | 5 to ? volts | |
| IOUT | 0.0500 amps | 0.0500 amps | 0.0500 amps | 0.0500 amps |