AMS-OSRAM AG
AS1157 -- INTERFACE - DRIVERS, RECEIVERS, TRANSCEIVERS
ams-OSRAM AG
Interface - Drivers, Receivers, Transceivers
AS1157
Description
IC RECEIVER 0/2 8SOIC
-
Lingto Electronic Limited
Datasheet
Description
IC RECEIVER 0/2 8SOIC
Datasheet
Suppliers
Interface - Drivers, Receivers, Transceivers
AS1157
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Network and Communication Chips |
|
Product Number
|
AS1157 |
|
Product Name
|
Interface - Drivers, Receivers, Transceivers |
|
Device Type
|
Transceiver
|
Unlock Full Specs
to access all available technical data
Similar Products
Device Type
Transceiver
Technology
Bluetooth; Wi-Fi / WiMAX / Wi-Mesh; ZigBee
Data Rate
2000 kbps
View Details
Device Type
Transceiver
Technology
Bluetooth
Supply Voltage
Other; 3.8V
View Details
Data Rate
56 kbps
Package Type
"24-TSSOP (0.173"", 4.40mm Width)"
View Details