LED Driver IC 12 Output Linear Dimming 40mA 24-QFN (4x4)
LED Driver IC 12 Output Linear Dimming 40mA 24-QFN (4x4)
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | Gate Drivers |
| Product Number | AS1122B-BQFT |
| Product Name | LED Drivers |
| Number of Outputs | 12 |
| Output Configuration | Inverting |
| Output Voltage | 30 volts |
| Output Current | 0.0400 amps |