IC LED DRIVER LINEAR 50MA 24SSOP Product overview: AS1113-BSSU from ams OSRAM is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50MA. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 50MA, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-AS1113-BSSU can be used for catalog matching and distributor lookup.
LED Driver IC 16 Output Linear Shift Register Dimming 50mA 24-SSOP
IC LED DRIVER LINEAR 50MA 24SSOP
IC LED DRIVER LINEAR 50MA 24SSOP
| ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | 137-AS1113-BSSU | AS1113-BSSU-ND | AS1113-BSSU | AS1113-BSSU |
| Product Name | 50MA LED Driver IC | LED Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers | PMIC - LED Drivers |
| Input Voltage | 3 to 5.5 volts | 3 to 5.5 volts | 3 to 5.5 volts | |
| Number of Channels | 16 # | |||
| Package Type | Tube | |||
| Form Factor | Intgrated Circuit (IC) |