OSRAM SYLVANIA, Inc. Miniature Incandescent Lamp 93/34311

Description
1.8 INCH OVERALL LENGTH AUTOMOTIVE APPLICATION 1000 STANDARD PACKAGE SINGLE CONTACT BAYONET BASE TYPE S8 SHAPE DESIGNATION 15 CP INTENSITY C2R FILAMENT TYPE 1.04 AMPERE DESIGN CURRENT 1 12.8 V DESIGN VOLTAGE 1 700 LIFE 1 IN HOUR
Datasheet
Description
1.8 INCH OVERALL LENGTH AUTOMOTIVE APPLICATION 1000 STANDARD PACKAGE SINGLE CONTACT BAYONET BASE TYPE S8 SHAPE DESIGNATION 15 CP INTENSITY C2R FILAMENT TYPE 1.04 AMPERE DESIGN CURRENT 1 12.8 V DESIGN VOLTAGE 1 700 LIFE 1 IN HOUR
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Miniature Incandescent Lamp - 93/34311 - OSRAM SYLVANIA, Inc.
Danvers, MA, USA
Miniature Incandescent Lamp
93/34311
Miniature Incandescent Lamp 93/34311
1.8 INCH OVERALL LENGTH AUTOMOTIVE APPLICATION 1000 STANDARD PACKAGE SINGLE CONTACT BAYONET BASE TYPE S8 SHAPE DESIGNATION 15 CP INTENSITY C2R FILAMENT TYPE 1.04 AMPERE DESIGN CURRENT 1 12.8 V DESIGN VOLTAGE 1 700 LIFE 1 IN HOUR
  • 1.8 INCH OVERALL LENGTH
  • AUTOMOTIVE APPLICATION
  • 1000 STANDARD PACKAGE
  • SINGLE CONTACT BAYONET BASE TYPE
  • S8 SHAPE DESIGNATION
  • 15 CP INTENSITY
  • C2R FILAMENT TYPE
  • 1.04 AMPERE DESIGN CURRENT 1
  • 12.8 V DESIGN VOLTAGE 1
  • 700 LIFE 1 IN HOUR
Datasheet

Technical Specifications

  OSRAM SYLVANIA, Inc.
Product Category Incandescent Lamps
Product Number 93/34311
Product Name Miniature Incandescent Lamp
Base Type Single Contact Bayonet Candelabra
Unlock Full Specs
to access all available technical data