LAMP, INCANDESCENT, 13V; Supply Voltage:13V; Lamp Base Type:BA15d; Bulb Size:G-6; MSCP:-; Average Bulb Life:750h; Product Range:-; Current Rating:580mA; Length:36.6mm; Light Source:Incandescent RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Incandescent Lamps |
| Product Number | 96F6716 |
| Product Name | Lamp, Incandescent, 13V; Supply Voltage Osram Sylvania |
| Rated Average Life | 750 hours |