OSRAM SYLVANIA, Inc. Miniature Incandescent Lamp 90/34271

Description
1.44 INCH OVERALL LENGTH AUTOMOTIVE AND MARINE APPLICATION 1000 STANDARD PACKAGE DOUBLE CONTACT BAYONET BASE TYPE G6 SHAPE DESIGNATION 6 CP INTENSITY C2R FILAMENT TYPE 0.58 AMPERE DESIGN CURRENT 1 13 V DESIGN VOLTAGE 1 750 LIFE 1 IN HOUR
Datasheet
Description
1.44 INCH OVERALL LENGTH AUTOMOTIVE AND MARINE APPLICATION 1000 STANDARD PACKAGE DOUBLE CONTACT BAYONET BASE TYPE G6 SHAPE DESIGNATION 6 CP INTENSITY C2R FILAMENT TYPE 0.58 AMPERE DESIGN CURRENT 1 13 V DESIGN VOLTAGE 1 750 LIFE 1 IN HOUR
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Miniature Incandescent Lamp - 90/34271 - OSRAM SYLVANIA, Inc.
Danvers, MA, USA
Miniature Incandescent Lamp
90/34271
Miniature Incandescent Lamp 90/34271
1.44 INCH OVERALL LENGTH AUTOMOTIVE AND MARINE APPLICATION 1000 STANDARD PACKAGE DOUBLE CONTACT BAYONET BASE TYPE G6 SHAPE DESIGNATION 6 CP INTENSITY C2R FILAMENT TYPE 0.58 AMPERE DESIGN CURRENT 1 13 V DESIGN VOLTAGE 1 750 LIFE 1 IN HOUR
  • 1.44 INCH OVERALL LENGTH
  • AUTOMOTIVE AND MARINE APPLICATION
  • 1000 STANDARD PACKAGE
  • DOUBLE CONTACT BAYONET BASE TYPE
  • G6 SHAPE DESIGNATION
  • 6 CP INTENSITY
  • C2R FILAMENT TYPE
  • 0.58 AMPERE DESIGN CURRENT 1
  • 13 V DESIGN VOLTAGE 1
  • 750 LIFE 1 IN HOUR
Datasheet

Technical Specifications

  OSRAM SYLVANIA, Inc.
Product Category Incandescent Lamps
Product Number 90/34271
Product Name Miniature Incandescent Lamp
Base Type Double Contact Bayonet
Unlock Full Specs
to access all available technical data