OSRAM SYLVANIA, Inc. Lamp;miniature lamps, 6.3v/0.200amps 86

Description
Lamp;miniature lamps, 6.3v/0.200amps
Description
Lamp;miniature lamps, 6.3v/0.200amps

Suppliers

Company
Product
Description
Supplier Links
Lamp;miniature lamps, 6.3v/0.200amps - 70216176 - Allied Electronics, Inc.
Fort Worth, TX, USA
Lamp;miniature lamps, 6.3v/0.200amps
70216176
Lamp;miniature lamps, 6.3v/0.200amps 70216176
Lamp;miniature lamps, 6.3v/0.200amps

Lamp;miniature lamps, 6.3v/0.200amps

Supplier's Site
Lamp, Incandescent,w2.1X4.9D, 6V; Supply Voltage Osram Sylvania - 96F6714 - Newark, An Avnet Company
Chicago, IL, United States
Lamp, Incandescent,w2.1X4.9D, 6V; Supply Voltage Osram Sylvania
96F6714
Lamp, Incandescent,w2.1X4.9D, 6V; Supply Voltage Osram Sylvania 96F6714
LAMP, INCANDESCENT,W2.1X4. 9D, 6V; Supply Voltage:6V; Lamp Base Type:Wedge; Bulb Size:T-1 3/4 (5mm); MSCP:-; Average Bulb Life:20000h; Product Range:-; Current Rating:200mA; Length:20.3mm; Light Source:Incandescent RoHS Compliant: Yes

LAMP, INCANDESCENT,W2.1X4.9D, 6V; Supply Voltage:6V; Lamp Base Type:Wedge; Bulb Size:T-1 3/4 (5mm); MSCP:-; Average Bulb Life:20000h; Product Range:-; Current Rating:200mA; Length:20.3mm; Light Source:Incandescent RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Allied Electronics, Inc. Newark, An Avnet Company
Product Category Incandescent Lamps Incandescent Lamps
Product Number 70216176 96F6714
Product Name Lamp;miniature lamps, 6.3v/0.200amps Lamp, Incandescent,w2.1X4.9D, 6V; Supply Voltage Osram Sylvania
Base Type Mini Wedge
Unlock Full Specs
to access all available technical data

Similar Products

Incandescent Lamp - 15032681 - Radwell International
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Incandescent Lamp - 912568 - Radwell International
Allen-Bradley / Rockwell Automation
View Details
30/PAR36/SPOT 6 VOLT -  - Interlectric Corporation
Interlectric Corporation
Specs
Base Type Medium
Filament Type PAR36
Lamp Power 30 watts
View Details
Incandescent Lamps - PS35 - 300/99 - 21167 - Kennedy Webster Electric Co.
Specs
Lamp Power 300 watts
Maximum Overall Length 3.69 inch (93.7 mm)
Light Center Length 2.76 inch (70 mm)
View Details