DECORATIVE TYPE
CLEAR COLOR
2.13 INCH OVERALL LENGTH
INDOOR, RESIDENTIAL, NIGHT LIGHT, DECORATION APPLICATION
120 V VOLTAGE RATING
120 STANDARD PACKAGE
7 W WATTAGE
CANDELABRA BASE TYPE
3000 LIFE IN HOUR
C7 SHAPE DESIGNATION
40 LUMEN INTENSITY
C9 FILAMENT TYPE
COLOR RENDERING INDEX 100
COLOR TEMPERATURE 2850 K
BASE MATERIAL ALUMINUM
OSRAM SYLVANIA, Inc.
Done
Datasheet
Description
DECORATIVE TYPE
CLEAR COLOR
2.13 INCH OVERALL LENGTH
INDOOR, RESIDENTIAL, NIGHT LIGHT, DECORATION APPLICATION
120 V VOLTAGE RATING
120 STANDARD PACKAGE
7 W WATTAGE
CANDELABRA BASE TYPE
3000 LIFE IN HOUR
C7 SHAPE DESIGNATION
40 LUMEN INTENSITY
C9 FILAMENT TYPE
COLOR RENDERING INDEX 100
COLOR TEMPERATURE 2850 K
BASE MATERIAL ALUMINUM
DECORATIVE TYPE
CLEAR COLOR
2.13 INCH OVERALL LENGTH
INDOOR, RESIDENTIAL, NIGHT LIGHT, DECORATION APPLICATION
120 V VOLTAGE RATING
120 STANDARD PACKAGE
7 W WATTAGE
CANDELABRA BASE TYPE
3000 LIFE IN HOUR
C7 SHAPE DESIGNATION
40 LUMEN INTENSITY
C9 FILAMENT TYPE
COLOR RENDERING INDEX 100
COLOR TEMPERATURE 2850 K
BASE MATERIAL ALUMINUM
DECORATIVE TYPE
CLEAR COLOR
2.13 INCH OVERALL LENGTH
INDOOR, RESIDENTIAL, NIGHT LIGHT, DECORATION APPLICATION