LAMP, INCANDESCENT, MINI BAYONET/BA9S, 28V; Supply Voltage:28V; Lamp Base Type:BA9s; Bulb Size:T-3 1/4; MSCP:0.62; Average Bulb Life:7500h; Product Range:757; Current Rating:80mA; Length:26.9mm RoHS Compliant: No
| Newark, An Avnet Company | |
|---|---|
| Product Category | Incandescent Lamps |
| Product Number | 96F6709 |
| Product Name | Lamp, Incandescent, Mini Bayonet/ba9S, 28V; Supply Voltage Osram Sylvania |
| Rated Average Life | 7500 hours |