LAMP, INCANDESCENT, MINI BAYONET/BA9S, 14V; Supply Voltage:14V; Lamp Base Type:BA9s; Bulb Size:T-3 1/4; MSCP:-; Average Bulb Life:15000h; Product Range:-; Current Rating:80mA; Length:26.9mm; Light Source:Incandescent RoHS Compliant: No
| Newark, An Avnet Company | |
|---|---|
| Product Category | Incandescent Lamps |
| Product Number | 96F6708 |
| Product Name | Lamp, Incandescent, Mini Bayonet/ba9S, 14V; Supply Voltage Osram Sylvania |
| Rated Average Life | 15000 hours |