LAMP, INCANDESCENT, MINI BAYONET/BA9S, 6V; Supply Voltage:6V; Lamp Base Type:BA9s; Bulb Size:T-3 1/4; MSCP:0.33; Average Bulb Life:20000h; Product Range:755; Current Rating:150mA; Length:23.9mm RoHS Compliant: No
Dimensions. T-2 Lenses. Diameter: 0.63". Height: 0.38". T-2 Socket. Front of Panel to End of Terminals: 0.91". Mounting Hole: 11⁄16" dia. T-21⁄2 or T-31⁄4 Lenses. Diameter: 0.63". Height: 0.38". T-21⁄2 or T-31⁄4 Socket. Front Panel to End of Terminals: 1.68". Mounting Hole: 11⁄16" dia.
| Newark, An Avnet Company | Allied Electronics, Inc. | |
|---|---|---|
| Product Category | Incandescent Lamps | Incandescent Lamps |
| Product Number | 96F6707 | 70216185 |
| Product Name | Lamp, Incandescent, Mini Bayonet/ba9S, 6V; Supply Voltage Osram Sylvania | Lamp, Miniature, Bayonet, T-3-1/4, 6.3 Volt, 0.150 Amp |
| Rated Average Life | 20000 hours |