OSRAM SYLVANIA, Inc. Lamp;T-1-3/4, 14 Volt, 0.08 Amp 73

Description
Lamp;T-1-3/4, 14 Volt, 0.08 Amp
Description
Lamp;T-1-3/4, 14 Volt, 0.08 Amp

Suppliers

Company
Product
Description
Supplier Links
Lamp;T-1-3/4, 14 Volt, 0.08 Amp - 70216203 - Allied Electronics, Inc.
Fort Worth, TX, USA
Lamp;T-1-3/4, 14 Volt, 0.08 Amp
70216203
Lamp;T-1-3/4, 14 Volt, 0.08 Amp 70216203
Lamp;T-1-3/4, 14 Volt, 0.08 Amp

Lamp;T-1-3/4, 14 Volt, 0.08 Amp

Supplier's Site
Lamp, Incandescent,w2.1X4.9D, 14V; Supply Voltage Osram Sylvania - 96F6701 - Newark, An Avnet Company
Chicago, IL, United States
Lamp, Incandescent,w2.1X4.9D, 14V; Supply Voltage Osram Sylvania
96F6701
Lamp, Incandescent,w2.1X4.9D, 14V; Supply Voltage Osram Sylvania 96F6701
LAMP, INCANDESCENT,W2.1X4. 9D, 14V; Supply Voltage:14V; Lamp Base Type:Wedge; Bulb Size:T-1 3/4 (5mm); MSCP:-; Average Bulb Life:15000h; Product Range:-; Current Rating:80mA; Length:20.3mm; Light Source:Incandescent RoHS Compliant: NA

LAMP, INCANDESCENT,W2.1X4.9D, 14V; Supply Voltage:14V; Lamp Base Type:Wedge; Bulb Size:T-1 3/4 (5mm); MSCP:-; Average Bulb Life:15000h; Product Range:-; Current Rating:80mA; Length:20.3mm; Light Source:Incandescent RoHS Compliant: NA

Supplier's Site

Technical Specifications

  Allied Electronics, Inc. Newark, An Avnet Company
Product Category Incandescent Lamps Incandescent Lamps
Product Number 70216203 96F6701
Product Name Lamp;T-1-3/4, 14 Volt, 0.08 Amp Lamp, Incandescent,w2.1X4.9D, 14V; Supply Voltage Osram Sylvania
Base Type Mini Wedge
Unlock Full Specs
to access all available technical data