OSRAM SYLVANIA, Inc. Miniature Incandescent Lamp 73/34091

Description
0.8 INCH OVERALL LENGTH AUTOMOTIVE APPLICATION 1000 STANDARD PACKAGE W2.1X4.9D BASE TYPE T1.75 SHAPE DESIGNATION 0.3 CP INTENSITY C2F FILAMENT TYPE 0.08 AMPERE DESIGN CURRENT 1 14 V DESIGN VOLTAGE 1 15000 LIFE 1 IN HOUR
Datasheet
Description
0.8 INCH OVERALL LENGTH AUTOMOTIVE APPLICATION 1000 STANDARD PACKAGE W2.1X4.9D BASE TYPE T1.75 SHAPE DESIGNATION 0.3 CP INTENSITY C2F FILAMENT TYPE 0.08 AMPERE DESIGN CURRENT 1 14 V DESIGN VOLTAGE 1 15000 LIFE 1 IN HOUR
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Miniature Incandescent Lamp - 73/34091 - OSRAM SYLVANIA, Inc.
Danvers, MA, USA
Miniature Incandescent Lamp
73/34091
Miniature Incandescent Lamp 73/34091
0.8 INCH OVERALL LENGTH AUTOMOTIVE APPLICATION 1000 STANDARD PACKAGE W2.1X4.9D BASE TYPE T1.75 SHAPE DESIGNATION 0.3 CP INTENSITY C2F FILAMENT TYPE 0.08 AMPERE DESIGN CURRENT 1 14 V DESIGN VOLTAGE 1 15000 LIFE 1 IN HOUR
  • 0.8 INCH OVERALL LENGTH
  • AUTOMOTIVE APPLICATION
  • 1000 STANDARD PACKAGE
  • W2.1X4.9D BASE TYPE
  • T1.75 SHAPE DESIGNATION
  • 0.3 CP INTENSITY
  • C2F FILAMENT TYPE
  • 0.08 AMPERE DESIGN CURRENT 1
  • 14 V DESIGN VOLTAGE 1
  • 15000 LIFE 1 IN HOUR
Datasheet

Technical Specifications

  OSRAM SYLVANIA, Inc.
Product Category Incandescent Lamps
Product Number 73/34091
Product Name Miniature Incandescent Lamp
Filament Type C2F
Unlock Full Specs
to access all available technical data