LAMP, INCANDESCENT, TELEPHONE SLIDE, 6V; Supply Voltage:6V; Lamp Base Type:Telephone Slide; Bulb Size:T-2; MSCP:-; Average Bulb Life:20000h; Product Range:-; Current Rating:140mA; Lead Style:Telephone Slide, #5; Length:28.2mm RoHS Compliant: Yes
T-2 Slide Base 5 Miniature Incandescent Lamp, 6 V Voltage Rating
Dimensions. T-2 Lenses. Diameter: 0.63". Height: 0.38". T-2 Socket. Front of Panel to End of Terminals: 0.91". Mounting Hole: 11⁄16" dia. T-21⁄2 or T-31⁄4 Lenses. Diameter: 0.63". Height: 0.38". T-21⁄2 or T-31⁄4 Socket. Front Panel to End of Terminals: 1.68". Mounting Hole: 11⁄16" dia.
Miniature incandescent lamp.
| Newark, An Avnet Company | Allied Electronics, Inc. | |
|---|---|---|
| Product Category | Incandescent Lamps | Incandescent Lamps |
| Product Number | 96F6680 | 70216194 |
| Product Name | Lamp, Incandescent, Telephone Slide, 6V; Supply Voltage Osram Sylvania | Lamp, Incandescent; T-2 Slide Base 5; 6V; 0.14 A; 1.11 in. Lamp Size, Length |
| Rated Average Life | 20000 hours |