OSRAM SYLVANIA, Inc. Miniature Incandescent Lamp 67/34021

Description
1.44 INCH OVERALL LENGTH AUTOMOTIVE APPLICATION 1000 STANDARD PACKAGE SINGLE CONTACT BAYONET BASE TYPE G6 SHAPE DESIGNATION 4 CP INTENSITY C2R FILAMENT TYPE 0.69 AMPERE DESIGN CURRENT 1 13.5 V DESIGN VOLTAGE 1 5000 LIFE 1 IN HOUR
Datasheet
Description
1.44 INCH OVERALL LENGTH AUTOMOTIVE APPLICATION 1000 STANDARD PACKAGE SINGLE CONTACT BAYONET BASE TYPE G6 SHAPE DESIGNATION 4 CP INTENSITY C2R FILAMENT TYPE 0.69 AMPERE DESIGN CURRENT 1 13.5 V DESIGN VOLTAGE 1 5000 LIFE 1 IN HOUR
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Miniature Incandescent Lamp - 67/34021 - OSRAM SYLVANIA, Inc.
Danvers, MA, USA
Miniature Incandescent Lamp
67/34021
Miniature Incandescent Lamp 67/34021
1.44 INCH OVERALL LENGTH AUTOMOTIVE APPLICATION 1000 STANDARD PACKAGE SINGLE CONTACT BAYONET BASE TYPE G6 SHAPE DESIGNATION 4 CP INTENSITY C2R FILAMENT TYPE 0.69 AMPERE DESIGN CURRENT 1 13.5 V DESIGN VOLTAGE 1 5000 LIFE 1 IN HOUR
  • 1.44 INCH OVERALL LENGTH
  • AUTOMOTIVE APPLICATION
  • 1000 STANDARD PACKAGE
  • SINGLE CONTACT BAYONET BASE TYPE
  • G6 SHAPE DESIGNATION
  • 4 CP INTENSITY
  • C2R FILAMENT TYPE
  • 0.69 AMPERE DESIGN CURRENT 1
  • 13.5 V DESIGN VOLTAGE 1
  • 5000 LIFE 1 IN HOUR
Datasheet

Technical Specifications

  OSRAM SYLVANIA, Inc.
Product Category Incandescent Lamps
Product Number 67/34021
Product Name Miniature Incandescent Lamp
Base Type Single Contact Bayonet Candelabra
Unlock Full Specs
to access all available technical data