OSRAM SYLVANIA, Inc. Miniature Incandescent Lamp 657/35565

Description
1.054 INCH OVERALL LENGTH INDICATOR APPLICATION 1000 STANDARD PACKAGE W2.1X9.2D BASE TYPE T3.25 SHAPE DESIGNATION 0.62 CP INTENSITY C2F FILAMENT TYPE 0.08 AMPERE DESIGN CURRENT 1 28 V DESIGN VOLTAGE 1 15000 LIFE 1 IN HOUR
Datasheet
Description
1.054 INCH OVERALL LENGTH INDICATOR APPLICATION 1000 STANDARD PACKAGE W2.1X9.2D BASE TYPE T3.25 SHAPE DESIGNATION 0.62 CP INTENSITY C2F FILAMENT TYPE 0.08 AMPERE DESIGN CURRENT 1 28 V DESIGN VOLTAGE 1 15000 LIFE 1 IN HOUR
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Miniature Incandescent Lamp - 657/35565 - OSRAM SYLVANIA, Inc.
Danvers, MA, USA
Miniature Incandescent Lamp
657/35565
Miniature Incandescent Lamp 657/35565
1.054 INCH OVERALL LENGTH INDICATOR APPLICATION 1000 STANDARD PACKAGE W2.1X9.2D BASE TYPE T3.25 SHAPE DESIGNATION 0.62 CP INTENSITY C2F FILAMENT TYPE 0.08 AMPERE DESIGN CURRENT 1 28 V DESIGN VOLTAGE 1 15000 LIFE 1 IN HOUR
  • 1.054 INCH OVERALL LENGTH
  • INDICATOR APPLICATION
  • 1000 STANDARD PACKAGE
  • W2.1X9.2D BASE TYPE
  • T3.25 SHAPE DESIGNATION
  • 0.62 CP INTENSITY
  • C2F FILAMENT TYPE
  • 0.08 AMPERE DESIGN CURRENT 1
  • 28 V DESIGN VOLTAGE 1
  • 15000 LIFE 1 IN HOUR
Datasheet

Technical Specifications

  OSRAM SYLVANIA, Inc.
Product Category Incandescent Lamps
Product Number 657/35565
Product Name Miniature Incandescent Lamp
Filament Type C2F
Unlock Full Specs
to access all available technical data