CLEAR COLOR
5.625 INCH OVERALL LENGTH
GENERAL PURPOSE APPLICATION
120 V VOLTAGE RATING
6 PER CASE STANDARD PACKAGE
60 W WATTAGE
MEDIUM BASE TYPE
1000 LIFE IN HOUR
T10 SHAPE DESIGNATION
655 LUMEN INTENSITY
C8 FILAMENT TYPE
COLOR RENDERING INDEX 100
DIAMETER 1.25 INCH
OSRAM SYLVANIA, Inc.
Done
Datasheet
Description
CLEAR COLOR
5.625 INCH OVERALL LENGTH
GENERAL PURPOSE APPLICATION
120 V VOLTAGE RATING
6 PER CASE STANDARD PACKAGE
60 W WATTAGE
MEDIUM BASE TYPE
1000 LIFE IN HOUR
T10 SHAPE DESIGNATION
655 LUMEN INTENSITY
C8 FILAMENT TYPE
COLOR RENDERING INDEX 100
DIAMETER 1.25 INCH
CLEAR COLOR
5.625 INCH OVERALL LENGTH
GENERAL PURPOSE APPLICATION
120 V VOLTAGE RATING
6 PER CASE STANDARD PACKAGE
60 W WATTAGE
MEDIUM BASE TYPE
1000 LIFE IN HOUR
T10 SHAPE DESIGNATION
655 LUMEN INTENSITY
C8 FILAMENT TYPE
COLOR RENDERING INDEX 100
DIAMETER 1.25 INCH