1.19 INCH OVERALL LENGTH
MINIATURE BAYONET BASE TYPE
T2-1/2 SHAPE DESIGNATION
.73 CP INTENSITY
C7A FILAMENT TYPE
0.05 AMPERE DESIGN CURRENT 1
60 V DESIGN VOLTAGE 1
7500 LIFE 1 IN HOUR
LIFE 1 IN HOUR - UOM HR
OSRAM SYLVANIA, Inc.
Done
Datasheet
Description
1.19 INCH OVERALL LENGTH
MINIATURE BAYONET BASE TYPE
T2-1/2 SHAPE DESIGNATION
.73 CP INTENSITY
C7A FILAMENT TYPE
0.05 AMPERE DESIGN CURRENT 1
60 V DESIGN VOLTAGE 1
7500 LIFE 1 IN HOUR
LIFE 1 IN HOUR - UOM HR
1.19 INCH OVERALL LENGTH
MINIATURE BAYONET BASE TYPE
T2-1/2 SHAPE DESIGNATION
.73 CP INTENSITY
C7A FILAMENT TYPE
0.05 AMPERE DESIGN CURRENT 1
60 V DESIGN VOLTAGE 1
7500 LIFE 1 IN HOUR
LIFE 1 IN HOUR - UOM HR