OSRAM SYLVANIA, Inc. Lamp, Incandescent,w2.1X4.9D, 5V; Supply Voltage Osram Sylvania 56

Description
LAMP, INCANDESCENT,W2.1X4. 9D, 5V; Supply Voltage:5V; Lamp Base Type:Wedge; Bulb Size:T-1 3/4 (5mm); MSCP:-; Average Bulb Life:20000h; Product Range:-; Current Rating:115mA; Length:20.3mm; Light Source:Incandescent RoHS Compliant: NA
Description
LAMP, INCANDESCENT,W2.1X4. 9D, 5V; Supply Voltage:5V; Lamp Base Type:Wedge; Bulb Size:T-1 3/4 (5mm); MSCP:-; Average Bulb Life:20000h; Product Range:-; Current Rating:115mA; Length:20.3mm; Light Source:Incandescent RoHS Compliant: NA

Suppliers

Company
Product
Description
Supplier Links
Lamp, Incandescent,w2.1X4.9D, 5V; Supply Voltage Osram Sylvania - 96F6677 - Newark, An Avnet Company
Chicago, IL, United States
Lamp, Incandescent,w2.1X4.9D, 5V; Supply Voltage Osram Sylvania
96F6677
Lamp, Incandescent,w2.1X4.9D, 5V; Supply Voltage Osram Sylvania 96F6677
LAMP, INCANDESCENT,W2.1X4. 9D, 5V; Supply Voltage:5V; Lamp Base Type:Wedge; Bulb Size:T-1 3/4 (5mm); MSCP:-; Average Bulb Life:20000h; Product Range:-; Current Rating:115mA; Length:20.3mm; Light Source:Incandescent RoHS Compliant: NA

LAMP, INCANDESCENT,W2.1X4.9D, 5V; Supply Voltage:5V; Lamp Base Type:Wedge; Bulb Size:T-1 3/4 (5mm); MSCP:-; Average Bulb Life:20000h; Product Range:-; Current Rating:115mA; Length:20.3mm; Light Source:Incandescent RoHS Compliant: NA

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Incandescent Lamps
Product Number 96F6677
Product Name Lamp, Incandescent,w2.1X4.9D, 5V; Supply Voltage Osram Sylvania
Rated Average Life 20000 hours
Unlock Full Specs
to access all available technical data