OSRAM SYLVANIA, Inc. Standard Incandescent Lamp 4C7/BL/2PK-120V/13542

Description
CLEAR COLOR 2-1/8 INCH OVERALL LENGTH GENERAL PURPOSE APPLICATION 120 V VOLTAGE RATING 24 STANDARD PACKAGE 4 W WATTAGE CANDELABRA BASE TYPE 3000 LIFE IN HOUR C7 SHAPE DESIGNATION 16 LUMEN INTENSITY C9 FILAMENT TYPE
Datasheet
Description
CLEAR COLOR 2-1/8 INCH OVERALL LENGTH GENERAL PURPOSE APPLICATION 120 V VOLTAGE RATING 24 STANDARD PACKAGE 4 W WATTAGE CANDELABRA BASE TYPE 3000 LIFE IN HOUR C7 SHAPE DESIGNATION 16 LUMEN INTENSITY C9 FILAMENT TYPE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Danvers, MA, USA
Standard Incandescent Lamp
4C7/BL/2PK-120V/13542
Standard Incandescent Lamp 4C7/BL/2PK-120V/13542
CLEAR COLOR 2-1/8 INCH OVERALL LENGTH GENERAL PURPOSE APPLICATION 120 V VOLTAGE RATING 24 STANDARD PACKAGE 4 W WATTAGE CANDELABRA BASE TYPE 3000 LIFE IN HOUR C7 SHAPE DESIGNATION 16 LUMEN INTENSITY C9 FILAMENT TYPE
  • CLEAR COLOR
  • 2-1/8 INCH OVERALL LENGTH
  • GENERAL PURPOSE APPLICATION
  • 120 V VOLTAGE RATING
  • 24 STANDARD PACKAGE
  • 4 W WATTAGE
  • CANDELABRA BASE TYPE
  • 3000 LIFE IN HOUR
  • C7 SHAPE DESIGNATION
  • 16 LUMEN INTENSITY
  • C9 FILAMENT TYPE
Datasheet

Technical Specifications

  OSRAM SYLVANIA, Inc.
Product Category Incandescent Lamps
Product Number 4C7/BL/2PK-120V/13542
Product Name Standard Incandescent Lamp
Base Type Candelabra
Unlock Full Specs
to access all available technical data