OSRAM SYLVANIA, Inc. Special Purpose Incandescent Lamp 4551/15399

Description
PAR46 TYPE CLEAR FINISH 95.25 MM OVERALL LENGTH AIRCRAFT TAXIING APPLICATION 28 V VOLTAGE RATING 250 W WATTAGE SCREW TERMINAL G53 BASE TYPE 25 LIFE IN HOUR CC6 FILAMENT TYPE COLOR RENDERING INDEX 100
Datasheet
Description
PAR46 TYPE CLEAR FINISH 95.25 MM OVERALL LENGTH AIRCRAFT TAXIING APPLICATION 28 V VOLTAGE RATING 250 W WATTAGE SCREW TERMINAL G53 BASE TYPE 25 LIFE IN HOUR CC6 FILAMENT TYPE COLOR RENDERING INDEX 100
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Special Purpose Incandescent Lamp - 4551/15399 - OSRAM SYLVANIA, Inc.
Danvers, MA, USA
Special Purpose Incandescent Lamp
4551/15399
Special Purpose Incandescent Lamp 4551/15399
PAR46 TYPE CLEAR FINISH 95.25 MM OVERALL LENGTH AIRCRAFT TAXIING APPLICATION 28 V VOLTAGE RATING 250 W WATTAGE SCREW TERMINAL G53 BASE TYPE 25 LIFE IN HOUR CC6 FILAMENT TYPE COLOR RENDERING INDEX 100
  • PAR46 TYPE
  • CLEAR FINISH
  • 95.25 MM OVERALL LENGTH
  • AIRCRAFT TAXIING APPLICATION
  • 28 V VOLTAGE RATING
  • 250 W WATTAGE
  • SCREW TERMINAL G53 BASE TYPE
  • 25 LIFE IN HOUR
  • CC6 FILAMENT TYPE
  • COLOR RENDERING INDEX 100
Datasheet

Technical Specifications

  OSRAM SYLVANIA, Inc.
Product Category Incandescent Lamps
Product Number 4551/15399
Product Name Special Purpose Incandescent Lamp
Base Type Screw Terminals
Unlock Full Specs
to access all available technical data