OSRAM SYLVANIA, Inc. Miniature Incandescent Lamp 44/33459

Description
0.94 INCH OVERALL LENGTH RADIO, TV AND INDICATOR APPLICATION 1000 STANDARD PACKAGE MINIATURE BAYONET BASE TYPE T3.25 SHAPE DESIGNATION 11.28 LUMEN INTENSITY 0.25 AMPERE DESIGN CURRENT 1 6.3 V DESIGN VOLTAGE 1 3000 LIFE 1 IN HOUR
Datasheet
Description
0.94 INCH OVERALL LENGTH RADIO, TV AND INDICATOR APPLICATION 1000 STANDARD PACKAGE MINIATURE BAYONET BASE TYPE T3.25 SHAPE DESIGNATION 11.28 LUMEN INTENSITY 0.25 AMPERE DESIGN CURRENT 1 6.3 V DESIGN VOLTAGE 1 3000 LIFE 1 IN HOUR
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Miniature Incandescent Lamp - 44/33459 - OSRAM SYLVANIA, Inc.
Danvers, MA, USA
Miniature Incandescent Lamp
44/33459
Miniature Incandescent Lamp 44/33459
0.94 INCH OVERALL LENGTH RADIO, TV AND INDICATOR APPLICATION 1000 STANDARD PACKAGE MINIATURE BAYONET BASE TYPE T3.25 SHAPE DESIGNATION 11.28 LUMEN INTENSITY 0.25 AMPERE DESIGN CURRENT 1 6.3 V DESIGN VOLTAGE 1 3000 LIFE 1 IN HOUR
  • 0.94 INCH OVERALL LENGTH
  • RADIO, TV AND INDICATOR APPLICATION
  • 1000 STANDARD PACKAGE
  • MINIATURE BAYONET BASE TYPE
  • T3.25 SHAPE DESIGNATION
  • 11.28 LUMEN INTENSITY
  • 0.25 AMPERE DESIGN CURRENT 1
  • 6.3 V DESIGN VOLTAGE 1
  • 3000 LIFE 1 IN HOUR
Datasheet

Technical Specifications

  OSRAM SYLVANIA, Inc.
Product Category Incandescent Lamps
Product Number 44/33459
Product Name Miniature Incandescent Lamp
Maximum Overall Length 0.9400 inch (23.88 mm)
Unlock Full Specs
to access all available technical data