OSRAM Opto Semiconductors Lighting Ballasts 4008321329073

Description
Osram 4008321329073 Lighting Ballast
Request a Quote
Description
Osram 4008321329073 Lighting Ballast
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Lighting Ballasts - 8735066 - RS Components, Ltd.
Corby, Northants, United Kingdom
Lighting Ballasts
8735066
Lighting Ballasts 8735066
Osram 4008321329073 Lighting Ballast

Osram 4008321329073 Lighting Ballast

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Ballasts
Product Number 8735066
Product Name Lighting Ballasts
Ballast Technology Diplexer
Unlock Full Specs
to access all available technical data

Similar Products

Lighting Ballasts - 2838336 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standards and Certifications RoHS
View Details
Ballasts - SKEU324HEH/SC - MaxLite
Specs
Ballast Technology Diplexer
Standards and Certifications ULus/ ETLus
Nominal Voltage 120V; 208V; 220/240V; 277V
View Details
Xtrasun 1000W 120/240v HPS Ballast - BAS100A - Hydrofarm, Inc.
Specs
Ballast Technology HID
Nominal Voltage 120V; 220/240V
Lamp Wattage 1000 watts
View Details
OPEN CORE AND COIL HID BALLAST - GEP400MLTAC4-5-QUAD - GE Lighting
Specs
Ballast Technology HID
Standards and Certifications UL Listing Mark; UL, CUL
Lamp Type Metal Halide Lamp
View Details