LAMP, INCANDESCENT, MIDGET FLANGE, 28V; Supply Voltage:28V; Lamp Base Type:Midget Flange; Bulb Size:T-1 3/4 (5mm); MSCP:-; Average Bulb Life:7000h; Product Range:-; Current Rating:40mA; Length:16mm; Light Source:Incandescent RoHS Compliant: NA
Lamp, Miniature, T-1-3/4, Single Contact Midget Flanged Base, 28 Volt, 0.04 Amp
| Newark, An Avnet Company | Allied Electronics, Inc. | |
|---|---|---|
| Product Category | Incandescent Lamps | Incandescent Lamps |
| Product Number | 96F6654 | 70216184 |
| Product Name | Lamp, Incandescent, Midget Flange, 28V; Supply Voltage Osram Sylvania | Lamp, Miniature, T-1-3/4, Single Contact Midget Flanged Base, 28 Volt, 0.04 Amp |
| Rated Average Life | 7000 hours |