LAMP, INCANDESCENT, MIDGET FLANGE, 6V; Supply Voltage:6V; Lamp Base Type:Midget Flange; Bulb Size:T-1 3/4 (5mm); MSCP:-; Average Bulb Life:1000h; Product Range:-; Current Rating:200mA; Length:16mm; Light Source:Incandescent RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Incandescent Lamps |
| Product Number | 96F6643 |
| Product Name | Lamp, Incandescent, Midget Flange, 6V; Supply Voltage Osram Sylvania |
| Rated Average Life | 1000 hours |