LAMP, INCANDESCENT, MIDGET FLANGE, 28V; Supply Voltage:28V; Lamp Base Type:Midget Flange; Bulb Size:T-1 3/4 (5mm); MSCP:-; Average Bulb Life:4000h; Product Range:-; Current Rating:40mA; Length:16mm; Light Source:Incandescent RoHS Compliant: Yes
SC Midg Flanged Base Miniature Lamp, 28 V Voltage Rating, 0.04 A Current Rating
| Newark, An Avnet Company | Allied Electronics, Inc. | |
|---|---|---|
| Product Category | Incandescent Lamps | Incandescent Lamps |
| Product Number | 96F6642 | 70216182 |
| Product Name | Lamp, Incandescent, Midget Flange, 28V; Supply Voltage Osram Sylvania | Lamp, Miniature; 28 V; 0.04 A; SC Midg Flanged; 4000 hr; 0.63 in. (Max.) |
| Rated Average Life | 4000 hours | 4000 hours |