OSRAM SYLVANIA, Inc. Lamp, Incandescent; Supply Voltage Osram Sylvania 3156

Description
LAMP, INCANDESCENT; Supply Voltage:-; Lamp Base Type:Wedge; Bulb Size:-; MSCP:-; Average Bulb Life:-; Product Range:-; Lead Style:Wedge, W2.5x16d; Lens Style:Straight Side, S-8; Voltage Rating:12.8V
Description
LAMP, INCANDESCENT; Supply Voltage:-; Lamp Base Type:Wedge; Bulb Size:-; MSCP:-; Average Bulb Life:-; Product Range:-; Lead Style:Wedge, W2.5x16d; Lens Style:Straight Side, S-8; Voltage Rating:12.8V

Suppliers

Company
Product
Description
Supplier Links
Lamp, Incandescent; Supply Voltage Osram Sylvania - 95F9234 - Newark, An Avnet Company
Chicago, IL, United States
Lamp, Incandescent; Supply Voltage Osram Sylvania
95F9234
Lamp, Incandescent; Supply Voltage Osram Sylvania 95F9234
LAMP, INCANDESCENT; Supply Voltage:-; Lamp Base Type:Wedge; Bulb Size:-; MSCP:-; Average Bulb Life:-; Product Range:-; Lead Style:Wedge, W2.5x16d; Lens Style:Straight Side, S-8; Voltage Rating:12.8V

LAMP, INCANDESCENT; Supply Voltage:-; Lamp Base Type:Wedge; Bulb Size:-; MSCP:-; Average Bulb Life:-; Product Range:-; Lead Style:Wedge, W2.5x16d; Lens Style:Straight Side, S-8; Voltage Rating:12.8V

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Incandescent Lamps
Product Number 95F9234
Product Name Lamp, Incandescent; Supply Voltage Osram Sylvania
Unlock Full Specs
to access all available technical data

Similar Products

Incandescent Lamp - 369907 - Radwell International
Allen-Bradley / Rockwell Automation
View Details
General Purpose - 3-Way - 15/150-SECURITY - 23068 - Kennedy Webster Electric Co.
Specs
Lamp Power 15 watts
Maximum Overall Length 5.25 inch (133 mm)
Light Center Length 3.87 inch (98.3 mm)
View Details
Coated Incandescent Lamp - 100WBTC - Ebinger Manufacturing Corp.
Ebinger Manufacturing Corp.
Specs
Lamp Power 100 watts
Rated Average Life 5000 hours
View Details
Miniature Incandescent Lamp - TL951-CLR - Juno Lighting Group
Specs
Base Type Rigid Loop Base
Rated Average Life 20000 hours
View Details