30120-PILOT-FLR/32119 -- MINIATURE INCANDESCENT LAMP
OSRAM SYLVANIA, Inc.
Miniature Incandescent Lamp
30120-PILOT-FLR/32119
Description
0.38 INCH OVERALL LENGTH
AUTOMOTIVE APPLICATION
1000 STANDARD PACKAGE
DOME FLUTED BASE TYPE
T2 SHAPE DESIGNATION
Description
0.38 INCH OVERALL LENGTH
AUTOMOTIVE APPLICATION
1000 STANDARD PACKAGE
DOME FLUTED BASE TYPE
T2 SHAPE DESIGNATION
Datasheet
Suppliers
Miniature Incandescent Lamp
30120-PILOT-FLR/32119
0.38 INCH OVERALL LENGTH
AUTOMOTIVE APPLICATION
1000 STANDARD PACKAGE
DOME FLUTED BASE TYPE
T2 SHAPE DESIGNATION
- 0.38 INCH OVERALL LENGTH
- AUTOMOTIVE APPLICATION
- 1000 STANDARD PACKAGE
- DOME FLUTED BASE TYPE
- T2 SHAPE DESIGNATION
Datasheet
Technical Specifications
|
Product Category
|
Incandescent Lamps |
|
Product Number
|
30120-PILOT-FLR/32119 |
|
Product Name
|
Miniature Incandescent Lamp |
|
Maximum Overall Length
|
0.3800 inch (9.65 mm)
|
Unlock Full Specs
to access all available technical data