OSRAM SYLVANIA, Inc. Lens Cap; Indicator Lens Colour Osram Sylvania 30111 PILOT TPLA

Description
LENS CAP; Indicator Lens Colour:Amber; Lens Shape:Dome; Mounting Hole Dia:18.263mm; Accessory Type:Lens Cap; Product Range:-; For Use With:Osram Universal Lamp Housings; Colour:Yellow; Lens Diameter:16.002mm; Lens Height:9.652mm RoHS Compliant: Yes
Description
LENS CAP; Indicator Lens Colour:Amber; Lens Shape:Dome; Mounting Hole Dia:18.263mm; Accessory Type:Lens Cap; Product Range:-; For Use With:Osram Universal Lamp Housings; Colour:Yellow; Lens Diameter:16.002mm; Lens Height:9.652mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Lens Cap; Indicator Lens Colour Osram Sylvania - 35F2836 - Newark, An Avnet Company
Chicago, IL, United States
Lens Cap; Indicator Lens Colour Osram Sylvania
35F2836
Lens Cap; Indicator Lens Colour Osram Sylvania 35F2836
LENS CAP; Indicator Lens Colour:Amber; Lens Shape:Dome; Mounting Hole Dia:18.263mm; Accessory Type:Lens Cap; Product Range:-; For Use With:Osram Universal Lamp Housings; Colour:Yellow; Lens Diameter:16.002mm; Lens Height:9.652mm RoHS Compliant: Yes

LENS CAP; Indicator Lens Colour:Amber; Lens Shape:Dome; Mounting Hole Dia:18.263mm; Accessory Type:Lens Cap; Product Range:-; For Use With:Osram Universal Lamp Housings; Colour:Yellow; Lens Diameter:16.002mm; Lens Height:9.652mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Caps, Grips, and Closures
Product Number 35F2836
Product Name Lens Cap; Indicator Lens Colour Osram Sylvania
Unlock Full Specs
to access all available technical data

Similar Products

Cover /cable Clamp Kit, Polyester Pbt; Accessory Type Amp Te Connectivity - 16M3290 - Newark, An Avnet Company
Specs
Material PBT (Polybutylene Terephthalate) Body
View Details
Milvent M8 and M10 Metal Cap Vent,Brether Plugs,Low Profile Vents Plug,Metal Screw-In Cap Vent Plug - MIV-08MCV - Shenzhen Milvent Technology Co., Limited
Specs
Shape / Application Screw Cap or Plug
Features Threaded
Material Brass in Nickel Plate
View Details