LAMP, INCANDESCENT, TELEPHONE SLIDE, 28V; Supply Voltage:28V; Lamp Base Type:Telephone Slide; Bulb Size:T-2; MSCP:-; Average Bulb Life:5000h; Product Range:-; Current Rating:40mA; Length:28.2mm; Light Source:Incandescent RoHS Compliant: Yes
Dimensions. T-2 Lenses. Diameter: 0.63". Height: 0.38". T-2 Socket. Front of Panel to End of Terminals: 0.91". Mounting Hole: 11⁄16" dia. T-21⁄2 or T-31⁄4 Lenses. Diameter: 0.63". Height: 0.38". T-21⁄2 or T-31⁄4 Socket. Front Panel to End of Terminals: 1.68". Mounting Hole: 11⁄16" dia.
| Newark, An Avnet Company | Allied Electronics, Inc. | |
|---|---|---|
| Product Category | Incandescent Lamps | Incandescent Lamps |
| Product Number | 75M6085 | 70216193 |
| Product Name | Lamp, Incandescent, Telephone Slide, 28V; Supply Voltage Osram Sylvania | Lamp, Miniature, 28 Volt, 0.040 Amp |
| Rated Average Life | 5000 hours |