OSRAM SYLVANIA, Inc. Lamp, Incandescent, Telephone Slide, 28V; Supply Voltage Osram Sylvania 28ESB

Description
LAMP, INCANDESCENT, TELEPHONE SLIDE, 28V; Supply Voltage:28V; Lamp Base Type:Telephone Slide; Bulb Size:T-2; MSCP:-; Average Bulb Life:6000h; Product Range:-; Current Rating:40mA; Length:28.2mm; Light Source:Incandescent RoHS Compliant: Yes
Description
LAMP, INCANDESCENT, TELEPHONE SLIDE, 28V; Supply Voltage:28V; Lamp Base Type:Telephone Slide; Bulb Size:T-2; MSCP:-; Average Bulb Life:6000h; Product Range:-; Current Rating:40mA; Length:28.2mm; Light Source:Incandescent RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Lamp, Incandescent, Telephone Slide, 28V; Supply Voltage Osram Sylvania - 75M6084 - Newark, An Avnet Company
Chicago, IL, United States
Lamp, Incandescent, Telephone Slide, 28V; Supply Voltage Osram Sylvania
75M6084
Lamp, Incandescent, Telephone Slide, 28V; Supply Voltage Osram Sylvania 75M6084
LAMP, INCANDESCENT, TELEPHONE SLIDE, 28V; Supply Voltage:28V; Lamp Base Type:Telephone Slide; Bulb Size:T-2; MSCP:-; Average Bulb Life:6000h; Product Range:-; Current Rating:40mA; Length:28.2mm; Light Source:Incandescent RoHS Compliant: Yes

LAMP, INCANDESCENT, TELEPHONE SLIDE, 28V; Supply Voltage:28V; Lamp Base Type:Telephone Slide; Bulb Size:T-2; MSCP:-; Average Bulb Life:6000h; Product Range:-; Current Rating:40mA; Length:28.2mm; Light Source:Incandescent RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Incandescent Lamps
Product Number 75M6084
Product Name Lamp, Incandescent, Telephone Slide, 28V; Supply Voltage Osram Sylvania
Rated Average Life 6000 hours
Unlock Full Specs
to access all available technical data

Similar Products

Incandescent Lamp - 120572563 - Radwell International
Allen-Bradley / Rockwell Automation
View Details
Lamp - FT2410 - THHC Lighting
THHC Lighting
Specs
Base Type Festoon
Lamp Power 10 watts
Rated Average Life 7000 hours
View Details
Miniature Incandescent Lamp - 1662-28 - GE Lighting
Specs
Base Type BAY15D DOUBLE CONTACT INDEX
Filament Type C-2V; CC-6
Lamp Power 28 watts
View Details
Shat-R-Shield, Inc.
Specs
Lamp Power 100 watts
Rated Average Life 1000 hours
Maximum Overall Length 0.2092 inch (5.31 mm)
View Details