1.11 INCH OVERALL LENGTH
TELEPHONE APPLICATION
1000 STANDARD PACKAGE
SLIDE NUMBER 5 BASE TYPE
T2 SHAPE DESIGNATION
C2F FILAMENT TYPE
0.04 AMPERE DESIGN CURRENT 1
28 V DESIGN VOLTAGE 1
6000 LIFE 1 IN HOUR
OSRAM SYLVANIA, Inc.
Done
Datasheet
Description
1.11 INCH OVERALL LENGTH
TELEPHONE APPLICATION
1000 STANDARD PACKAGE
SLIDE NUMBER 5 BASE TYPE
T2 SHAPE DESIGNATION
C2F FILAMENT TYPE
0.04 AMPERE DESIGN CURRENT 1
28 V DESIGN VOLTAGE 1
6000 LIFE 1 IN HOUR
1.11 INCH OVERALL LENGTH
TELEPHONE APPLICATION
1000 STANDARD PACKAGE
SLIDE NUMBER 5 BASE TYPE
T2 SHAPE DESIGNATION
C2F FILAMENT TYPE
0.04 AMPERE DESIGN CURRENT 1
28 V DESIGN VOLTAGE 1
6000 LIFE 1 IN HOUR