The RefLED Superia AR111 LED reflectors have low energy consumption and a high average nominal life which can result in long service life and therefore lower maintenance costs. These AR111 LED lamps are dimmable when operated with a magnetic transformer. The RefLED Superia features an anti-glare design and is the perfect retrofit solution for replacing 50W Halogen reflector lamps.
Low energy consumption LED reflector with low maintenance costs. Good colour rendering CRI 80. High output. G53 base. Dimmable with compatible dimmers. Same size as halogen lamps, fits AR111 luminaires. Average rated life 50,000 hrs. Energy class A+
Lamp Base = G53
Wattage = 6.5 W
Colour Temperature = 3000K
Voltage Rating = 12 V
Beam Angle = 40°
Dimmable = Yes
Colour Tone = Warm White
Diameter = 111mm
Incandescent Equivalent Wattage = 50W
Length = 58 mm
RS Components, Ltd. | |
---|---|
Product Category | LED Lamps |
Product Number | 9098160 |
Base Type | G53 |