OSRAM SYLVANIA, Inc. Lamp, Incandescent, Telephone Slide, 24V; Supply Voltage Osram Sylvania 24X

Description
LAMP, INCANDESCENT, TELEPHONE SLIDE, 24V; Supply Voltage:24V; Lamp Base Type:Telephone Slide; Bulb Size:T-2; MSCP:-; Average Bulb Life:8000h; Product Range:-; Current Rating:35mA; Length:42.9mm; Light Source:Incandescent RoHS Compliant: Yes
Description
LAMP, INCANDESCENT, TELEPHONE SLIDE, 24V; Supply Voltage:24V; Lamp Base Type:Telephone Slide; Bulb Size:T-2; MSCP:-; Average Bulb Life:8000h; Product Range:-; Current Rating:35mA; Length:42.9mm; Light Source:Incandescent RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Lamp, Incandescent, Telephone Slide, 24V; Supply Voltage Osram Sylvania - 75M6083 - Newark, An Avnet Company
Chicago, IL, United States
Lamp, Incandescent, Telephone Slide, 24V; Supply Voltage Osram Sylvania
75M6083
Lamp, Incandescent, Telephone Slide, 24V; Supply Voltage Osram Sylvania 75M6083
LAMP, INCANDESCENT, TELEPHONE SLIDE, 24V; Supply Voltage:24V; Lamp Base Type:Telephone Slide; Bulb Size:T-2; MSCP:-; Average Bulb Life:8000h; Product Range:-; Current Rating:35mA; Length:42.9mm; Light Source:Incandescent RoHS Compliant: Yes

LAMP, INCANDESCENT, TELEPHONE SLIDE, 24V; Supply Voltage:24V; Lamp Base Type:Telephone Slide; Bulb Size:T-2; MSCP:-; Average Bulb Life:8000h; Product Range:-; Current Rating:35mA; Length:42.9mm; Light Source:Incandescent RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Incandescent Lamps
Product Number 75M6083
Product Name Lamp, Incandescent, Telephone Slide, 24V; Supply Voltage Osram Sylvania
Rated Average Life 8000 hours
Unlock Full Specs
to access all available technical data