OSRAM SYLVANIA, Inc. Lamp, Incandescent, Telephone Slide #3, 24V; Supply Voltage Osram Sylvania 24E

Description
LAMP, INCANDESCENT, TELEPHONE SLIDE #3, 24V; Supply Voltage:24V; Lamp Base Type:Telephone Slide #3; Bulb Size:T-2; MSCP:-; Average Bulb Life:7000h; Product Range:-; Current Rating:35mA; Length:42.9mm; Light Source:Incandescent RoHS Compliant: Yes
Datasheet
Description
LAMP, INCANDESCENT, TELEPHONE SLIDE #3, 24V; Supply Voltage:24V; Lamp Base Type:Telephone Slide #3; Bulb Size:T-2; MSCP:-; Average Bulb Life:7000h; Product Range:-; Current Rating:35mA; Length:42.9mm; Light Source:Incandescent RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lamp, Incandescent, Telephone Slide #3, 24V; Supply Voltage Osram Sylvania - 96F6620 - Newark, An Avnet Company
Chicago, IL, United States
Lamp, Incandescent, Telephone Slide #3, 24V; Supply Voltage Osram Sylvania
96F6620
Lamp, Incandescent, Telephone Slide #3, 24V; Supply Voltage Osram Sylvania 96F6620
LAMP, INCANDESCENT, TELEPHONE SLIDE #3, 24V; Supply Voltage:24V; Lamp Base Type:Telephone Slide #3; Bulb Size:T-2; MSCP:-; Average Bulb Life:7000h; Product Range:-; Current Rating:35mA; Length:42.9mm; Light Source:Incandescent RoHS Compliant: Yes

LAMP, INCANDESCENT, TELEPHONE SLIDE #3, 24V; Supply Voltage:24V; Lamp Base Type:Telephone Slide #3; Bulb Size:T-2; MSCP:-; Average Bulb Life:7000h; Product Range:-; Current Rating:35mA; Length:42.9mm; Light Source:Incandescent RoHS Compliant: Yes

Supplier's Site Datasheet
Lamp, Miniature, 24 Volt, 0.035 Amp - 70216197 - Allied Electronics, Inc.
Fort Worth, TX, USA
Lamp, Miniature, 24 Volt, 0.035 Amp
70216197
Lamp, Miniature, 24 Volt, 0.035 Amp 70216197
Lamp, Miniature, 24 Volt, 0.035 Amp

Lamp, Miniature, 24 Volt, 0.035 Amp

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Allied Electronics, Inc.
Product Category Incandescent Lamps Incandescent Lamps
Product Number 96F6620 70216197
Product Name Lamp, Incandescent, Telephone Slide #3, 24V; Supply Voltage Osram Sylvania Lamp, Miniature, 24 Volt, 0.035 Amp
Rated Average Life 7000 hours
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Incandescent Lamp - 3011-LL-UNIT-28 - GE Lighting
Specs
Base Type Single Contact Bayonet Candelabra
Filament Type C-2V
Lamp Power 36 watts
View Details
Specialty - Truck - 4415 - 22982 - Kennedy Webster Electric Co.
Kennedy Webster Electric Co.
Specs
Filament Type C-6
Lamp Power 35 watts
Rated Average Life 300 hours
View Details
Utopia™ 3 LED A19 -  - Ushio America, Inc.
Ushio America, Inc.
Specs
Lamp Power 9 watts
Rated Average Life 25000 hours
Color Temperature 2700 to 5000 K
View Details