OSRAM SYLVANIA, Inc. Lamp; Mini Bayonet; 28 V; 0.1 A; 1000; 1.19 in. (Max.) L 1820

Description
Lamp; Mini Bayonet; 28 V; 0.1 A; 1000; 1.19 in. (Max.) L
Description
Lamp; Mini Bayonet; 28 V; 0.1 A; 1000; 1.19 in. (Max.) L

Suppliers

Company
Product
Description
Supplier Links
Lamp; Mini Bayonet; 28 V; 0.1 A; 1000; 1.19 in. (Max.) L - 70216188 - Allied Electronics, Inc.
Fort Worth, TX, USA
Lamp; Mini Bayonet; 28 V; 0.1 A; 1000; 1.19 in. (Max.) L
70216188
Lamp; Mini Bayonet; 28 V; 0.1 A; 1000; 1.19 in. (Max.) L 70216188
Lamp; Mini Bayonet; 28 V; 0.1 A; 1000; 1.19 in. (Max.) L

Lamp; Mini Bayonet; 28 V; 0.1 A; 1000; 1.19 in. (Max.) L

Supplier's Site
Lamp, Incandescent, Mini Bayonet/ba9S, 28V; Supply Voltage Osram Sylvania - 96F6592 - Newark, An Avnet Company
Chicago, IL, United States
Lamp, Incandescent, Mini Bayonet/ba9S, 28V; Supply Voltage Osram Sylvania
96F6592
Lamp, Incandescent, Mini Bayonet/ba9S, 28V; Supply Voltage Osram Sylvania 96F6592
LAMP, INCANDESCENT, MINI BAYONET/BA9S, 28V; Supply Voltage:28V; Lamp Base Type:BA9s; Bulb Size:T-3 1/4; MSCP:-; Average Bulb Life:1000h; Product Range:-; Current Rating:100mA; Length:30.2mm; Light Source:Incandescent RoHS Compliant: Yes

LAMP, INCANDESCENT, MINI BAYONET/BA9S, 28V; Supply Voltage:28V; Lamp Base Type:BA9s; Bulb Size:T-3 1/4; MSCP:-; Average Bulb Life:1000h; Product Range:-; Current Rating:100mA; Length:30.2mm; Light Source:Incandescent RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Allied Electronics, Inc. Newark, An Avnet Company
Product Category Incandescent Lamps Incandescent Lamps
Product Number 70216188 96F6592
Product Name Lamp; Mini Bayonet; 28 V; 0.1 A; 1000; 1.19 in. (Max.) L Lamp, Incandescent, Mini Bayonet/ba9S, 28V; Supply Voltage Osram Sylvania
Base Type Mini Bayonet (BA9S)
Unlock Full Specs
to access all available technical data

Similar Products

Incandescent Lamp - 4758988 - Radwell International
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Incandescent Lamp - 120572573 - Radwell International
Allen-Bradley / Rockwell Automation
View Details
Standard Incandescent Lamp - 15A15/CL-2PK-120 - GE Lighting
Specs
Base Type Medium; Screw Terminals
Filament Type C-9
Lamp Power 15 watts
View Details
Lamp - FT2410F - THHC Lighting
THHC Lighting
Specs
Base Type Festoon
Lamp Power 10 watts
Rated Average Life 7000 hours
View Details